3SU11566AA601AA0-ZY11详情
Siemens 3SU11566AA601AA0-ZY11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
DIN Rail/Panel Mount
Manufacturer Part Number
561174
Approvals
CE, UL
Manufacturer
NVENT ERIFLEX, ERICO
Voltage Rating (AC)
1,000 VAC
RoHS
有
Colour lens
White
Material front ring
Other
Type of electric connection
Other
Construction type lens
Round
Rated operating voltage Ue
230 - 230
Voltage type
AC
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Other
Type of lens
Flat
Number of indicator lights
1
With front ring
无
Type of lamp socket
Other
With light source
有
组成
Thermoplastic
颜色
Gray
极数
2
知识产权评级
IP20
3SU11566AA601AA0-ZY11拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。