3SU12010EB200AA0-ZY10详情
Siemens 3SU12010EB200AA0-ZY10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Cast Iron
Manufacturer Part Number
1B5.8
Manufacturer
Maurey Power Transmission
With front ring
有
Colour front ring
Black
Labelled
有
Construction type lens
Round
Degree of protection (IP), front side
IP67/IP69K
Material front ring
Plastic
外径
6.15 Inches
套管类型
SDS
3SU12010EB200AA0-ZY10拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。