3SU12016AC241AA0-ZY12详情
Siemens 3SU12016AC241AA0-ZY12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDB12D
Approvals
UL;CSA
Manufacturer
Hubbell
RoHS
无
Colour lens
Other
Material front ring
Other
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
110 - 110
Voltage type
AC
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Other
Type of lens
High
Number of indicator lights
1
With light source
有
Type of lamp socket
Other
With front ring
无
类型
Deep Device Box
颜色
White
插座数量
1
3SU12016AC241AA0-ZY12拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。