3SU12502PS101AA0-ZX90详情
Siemens 3SU12502PS101AA0-ZX90重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.394363 oz
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
Type of electric connection
Screw connection
Degree of protection (IP)
Other
Degree of protection (NEMA)
12
电阻
10000
子类别
Enclosures, Racks and Boxes
产品类别
Enclosures, Boxes, & Cases
产品类别
Enclosures, Boxes, & Cases
宽度
75 mm
3SU12502PS101AA0-ZX90拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。