3SU12516AF201AA0-ZY10详情
Siemens 3SU12516AF201AA0-ZY10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Other
Material front ring
Other
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
230 - 230
Voltage type
AC
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Other
Type of lens
High
Number of indicator lights
1
With light source
有
Type of lamp socket
Other
With front ring
无
3SU12516AF201AA0-ZY10拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。