3SX5110-0BK详情
Siemens 3SX5110-0BK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable entry metrical
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Plastic
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
Suitable for safety functions
有
Explosion safety category for gas
None
Type of control element
Plunger
Explosion safety category for dust
None
For Use With
3SE5 Position Switch
系列
3SE5
配件类型
Service Box
3SX5110-0BK拓展信息








哦! 它是空的。