3TC44170LV4-ZB01详情
Siemens 3TC44170LV4-ZB01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
4-WFBGA, CSPBGA
安装类型
表面贴装
供应商器件包装
4-UCSP (1x1)
Product Status
Obsolete
厂商
Analog Devices Inc./Maxim Integrated
Base Product Number
MAX16072
Package
Tape & Reel (TR)
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
2
Modular version
有
Number of normally open contacts as main contact
2
Voltage type for actuating
DC
Number of normally closed contacts as main contact
0
Number of auxiliary contacts as normally closed contact
2
系列
nanoPower
操作温度
-40°C ~ 85°C (TA)
类型
Simple Reset/Power-On Reset
输出量
Push-Pull, Totem Pole
重置
低电平有效
电压 - 阈值
2.2V
监测的电压数量
1
重置超时
20µs Minimum
3TC44170LV4-ZB01拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。