3TC4817-0BL1详情
Siemens 3TC4817-0BL1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Bushing
RoHS
Compliant
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
2
Modular version
有
Number of normally open contacts as main contact
2
Voltage type for actuating
DC
Number of auxiliary contacts as normally closed contact
2
Number of normally closed contacts as main contact
0
3TC4817-0BL1拓展信息








哦! 它是空的。