注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥74026.224855
10
¥71592.093673
25
¥71094.43264
50
¥70600.231025
100
¥69148.120496
500
¥64204.383005
3TC5617-0BK1详情
Siemens 3TC5617-0BK1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
2
Modular version
有
Number of normally open contacts as main contact
2
Voltage type for actuating
DC
Number of normally closed contacts as main contact
0
Number of auxiliary contacts as normally closed contact
2
3TC5617-0BK1拓展信息







哦! 它是空的。