3TC74140EG详情
Siemens 3TC74140EG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
0 - 0
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
4
Modular version
有
Number of normally open contacts as main contact
1
Rated control supply voltage at AC 60 Hz
0 - 0
Voltage type for actuating
DC
Number of normally closed contacts as main contact
0
Rated control supply voltage at DC
125 - 125
Number of auxiliary contacts as normally closed contact
4
3TC74140EG拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。