3TC7814-1CF详情
Siemens 3TC7814-1CF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
铝合金
Body Orientation
Straight
Number of Contact Rows
6
Product Depth (mm)
26.92(mm)
Operating Temp Range
-54C to 125C
Mounting Styles
Panel
Contact Materials
Copper Alloy
Number of auxiliary contacts as normally open contact
4
Modular version
有
Number of normally open contacts as main contact
2
Number of normally closed contacts as main contact
0
Number of auxiliary contacts as normally closed contact
4
性别
PL
触头总数
67SIGNAL(POS)
终端样式
Crimp
产品长度(mm)
58.73(mm)
产品高度(mm)
28.58(mm)
3TC7814-1CF拓展信息








哦! 它是空的。