3TH42620BN4详情
Siemens 3TH42620BN4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
0个相似型号
3TH42620BN4拓展信息
3RT1066-6AF36
Siemens
CLM1B04277
Siemens
3RT20281AG20
Siemens
3RT20281AG24
Siemens
3RT20244AC24
Siemens
3RH21402GG20
Siemens
US2:43DP12BG
Siemens
3RH21311BP40
Siemens
3RT20261AV60
Siemens
CLM62061
Siemens








哦! 它是空的。