3TH43910BG4详情
Siemens 3TH43910BG4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
0个相似型号
3TH43910BG4拓展信息
3RT1066-6AF36
Siemens
CLM1B04277
Siemens
3RT20281AG20
Siemens
3RT20281AG24
Siemens
3RT20244AC24
Siemens
3RH21311BP40
Siemens
3RH21402GG20
Siemens
US2:43DP12BG
Siemens
3RT20261AV60
Siemens
CLM62061
Siemens








哦! 它是空的。