3TY64830BF4详情
Siemens 3TY64830BF4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Content
1pc(s)
Control voltage (max.)
110V DC
Rated control supply voltage at AC 50 Hz
0 - 0
Rated control supply voltage at AC 60 Hz
0 - 0
Voltage type for actuating
DC
Rated control supply voltage at DC
110 - 110
类型
3TY6483-0BF4
0个相似型号
3TY64830BF4拓展信息
6ES71484PC000HA0
Siemens
3RK19030AA00
Siemens
8WH90011AA00
Siemens
8WH10000AF04
Siemens
HF328NR
Siemens
8WH90403AB08
Siemens
6ES72266DA320XB0
Siemens
HF361SPN
Siemens
3SU10001AD300AA0
Siemens
6EP1333-4BA00
Siemens








哦! 它是空的。