3VA11104ED320AF0详情
Siemens 3VA11104ED320AF0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
400 - 400
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Overload release current setting
28 - 40
Rated permanent current Iu
40
Type of control element
Rocker lever
Type of electrical connection of main circuit
Frame clamp
3VA11104ED320AF0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。