3VA11106ED360AH0详情
Siemens 3VA11106ED360AH0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Clip-On
Manufacturer
Cully-Minerallac
Manufacturer Part Number
69952
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
1000 - 1000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 100
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
硬件类型
12 Gauge Ceiling Tie Wire
3VA11106ED360AH0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。