注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥7901.598264
10
¥7641.777821
25
¥7588.657221
50
¥7535.905877
100
¥7380.906832
500
¥6853.209684
3VA13256MH320DG0详情
Siemens 3VA13256MH320DG0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA13256MH320DG0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。