3VA13324GF420AA0详情
Siemens 3VA13324GF420AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1600 - 3200
Number of auxiliary contacts as normally open contact
0
Overload release current setting
224 - 320
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
320
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
系列
*
3VA13324GF420AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。