注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥10996.34951
10
¥10634.76742
25
¥10560.841528
50
¥10487.429522
100
¥10271.723329
500
¥9537.34757
3VA13325GF420AA0详情
Siemens 3VA13325GF420AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1600 - 3200
Number of auxiliary contacts as normally open contact
0
Overload release current setting
224 - 320
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
320
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA13325GF420AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。