注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥9771.198716
10
¥9449.902042
25
¥9384.21256
50
¥9318.979699
100
¥9127.306269
500
¥8474.750482
3VA13405GF420AA0详情
Siemens 3VA13405GF420AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2000 - 4000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
280 - 400
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA13405GF420AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。