注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥12007.056582
10
¥11612.24041
25
¥11531.519767
50
¥11451.360247
100
¥11215.827864
500
¥10413.953447
3VA1440-7MH32-0AA0详情
Siemens 3VA1440-7MH32-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2400 - 4800
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA1440-7MH32-0AA0拓展信息







哦! 它是空的。