注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥14233.71767
10
¥13765.684397
25
¥13669.994437
50
¥13574.969649
100
¥13295.758718
500
¥12345.179868
3VA1463-4GF42-0AA0详情
Siemens 3VA1463-4GF42-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
VITRAMON
RoHS
YES
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
3150 - 5040
Number of auxiliary contacts as normally open contact
0
Overload release current setting
441 - 630
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
630
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA1463-4GF42-0AA0拓展信息







哦! 它是空的。