3VA1463-6GF42-0AA0详情
Siemens 3VA1463-6GF42-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
3150 - 5040
Number of auxiliary contacts as normally open contact
0
Overload release current setting
441 - 630
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
630
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
终端
Crimp
连接器类型
Circular
性别
Male
接头数量
43
达到SVHC
Unknown
3VA1463-6GF42-0AA0拓展信息








哦! 它是空的。