3VA14637EF320AE0详情
Siemens 3VA14637EF320AE0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
-
Package
零售包装
厂商
PROXXON
Product Status
活跃
For Use With/Related Products
Industry
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
630
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
系列
-
工具类型
Cordless Angle Polisher
3VA14637EF320AE0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。