注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥17698.276909
10
¥17116.321962
25
¥16997.340582
50
¥16879.186275
100
¥16532.01398
500
¥15350.059411
3VA15806MH320AA0详情
Siemens 3VA15806MH320AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Cast Iron
Manufacturer Part Number
1VP5058BX
Manufacturer
Maurey Power Transmission
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
4800 - 9600
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
外径
4.75 Inches
3VA15806MH320AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。