注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥10164.696072
10
¥9830.460416
25
¥9762.125536
50
¥9694.265675
100
¥9494.873338
500
¥8816.038379
3VA20257KP420AA0详情
Siemens 3VA20257KP420AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料类型
Polyester
Manufacturer Part Number
TWM-COL-TN-PK
Approvals
ASTM
Manufacturer
Brady
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
38 - 300
Number of auxiliary contacts as normally open contact
0
Overload release current setting
10 - 25
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
25
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
应用
Cable & Wire Marking
图例
0
背景颜色
Tan
3VA20257KP420AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。