注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥10880.619284
10
¥10522.842639
25
¥10449.694773
50
¥10377.055387
100
¥10163.61938
500
¥9436.972496
3VA20258JQ460AA0详情
Siemens 3VA20258JQ460AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
38 - 300
Number of auxiliary contacts as normally open contact
0
Overload release current setting
10 - 25
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
25
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA20258JQ460AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。