注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥16732.687232
10
¥16182.482813
25
¥16069.992862
50
¥15958.284875
100
¥15630.053742
500
¥14512.584722
3VA20258KQ360AA0详情
Siemens 3VA20258KQ360AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulation Materials
PVC
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
38 - 300
Number of auxiliary contacts as normally open contact
0
Overload release current setting
10 - 25
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
25
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA20258KQ360AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。