3VA2040-7KP32-0AA0详情
Siemens 3VA2040-7KP32-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
本体材质
不锈钢
Product Depth (mm)
18.74(mm)
Operating Temp Range
-65C to 165C
Contact Materials
铍铜
Rad Hardened
无
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
60 - 480
Number of auxiliary contacts as normally open contact
0
Overload release current setting
16 - 40
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
包装
Bag
类型
SMA适配器
性别
PL/RCP
阻抗
50(ohm)
本体镀层
PASSIVATED
3VA2040-7KP32-0AA0拓展信息








哦! 它是空的。