注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥11801.702021
10
¥11413.638317
25
¥11334.298231
50
¥11255.509662
100
¥11024.005545
500
¥10235.845451
3VA2040-8KP42-0AA0详情
Siemens 3VA2040-8KP42-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Socket
RoHS
Compliant
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
60 - 480
Number of auxiliary contacts as normally open contact
0
Overload release current setting
16 - 40
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
长度
36 mm
达到SVHC
无SVHC
3VA2040-8KP42-0AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。