注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥9679.082361
10
¥9360.814661
25
¥9295.744452
50
¥9231.126567
100
¥9041.260102
500
¥8394.856179
3VA20637KQ320AA0详情
Siemens 3VA20637KQ320AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
97F9491BX
Manufacturer
GE
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
95 - 756
Number of auxiliary contacts as normally open contact
0
Overload release current setting
25 - 63
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA20637KQ320AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。