注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥15551.366426
10
¥15040.006217
25
¥14935.458011
50
¥14831.63655
100
¥14526.578406
500
¥13488.002232
3VA2063-8KP46-0AA0详情
Siemens 3VA2063-8KP46-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
95 - 756
Number of auxiliary contacts as normally open contact
0
Overload release current setting
25 - 63
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA2063-8KP46-0AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。