3VA21106HL360DH0详情
Siemens 3VA21106HL360DH0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
NJBEW141408
Manufacturer
O-Z Gedney
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
150 - 1200
Overload release current setting
40 - 100
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Rocker lever
3VA21106HL360DH0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。