注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥13906.447571
10
¥13449.175598
25
¥13355.685802
50
¥13262.845876
100
¥12990.054728
500
¥12061.332153
3VA2110-8JP42-0AA0详情
Siemens 3VA2110-8JP42-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
150 - 1200
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 100
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA2110-8JP42-0AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。