注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥10248.395765
10
¥9911.407897
25
¥9842.510324
50
¥9774.091682
100
¥9573.057477
500
¥8888.632754
3VA21160HL420AA0详情
Siemens 3VA21160HL420AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
240 - 1600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
63 - 160
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA21160HL420AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。