3VA21168HL320HD0详情
Siemens 3VA21168HL320HD0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
240 - 1600
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Overload release current setting
63 - 160
Rated permanent current Iu
160
Type of control element
Rocker lever
Type of electrical connection of main circuit
Screw connection
3VA21168HL320HD0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。