注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥24111.944805
10
¥23319.095559
25
¥23156.996583
50
¥22996.024408
100
¥22523.040557
500
¥20912.758176
3VA21168KP460AA0详情
Siemens 3VA21168KP460AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
240 - 1600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
64 - 160
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA21168KP460AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。