注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥9769.276202
10
¥9448.042748
25
¥9382.366186
50
¥9317.14616
100
¥9125.510444
500
¥8473.083046
3VA21250HM460AA0详情
Siemens 3VA21250HM460AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
38 - 300
Number of auxiliary contacts as normally open contact
0
Overload release current setting
10 - 25
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
25
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA21250HM460AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。