注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥7757.820639
10
¥7318.698719
100
¥6904.432754
500
¥6513.615805
1000
¥6144.920568
3VA2125-0MQ32-0AA0详情
Siemens 3VA2125-0MQ32-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
38 - 300
Number of auxiliary contacts as normally open contact
0
Overload release current setting
10 - 25
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
25
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA2125-0MQ32-0AA0拓展信息







哦! 它是空的。