注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥5278.795886
10
¥4979.996116
100
¥4698.109545
500
¥4432.178815
1000
¥4181.300774
3VA21255MP320AA0详情
Siemens 3VA21255MP320AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
75 - 375
Number of auxiliary contacts as normally open contact
0
Overload release current setting
10 - 25
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
25
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA21255MP320AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。