注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥10569.712388
10
¥10222.158986
25
¥10151.101274
50
¥10080.537507
100
¥9873.200309
500
¥9167.316901
3VA21256HM420AA0详情
Siemens 3VA21256HM420AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
97F9319
Manufacturer
GE
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
38 - 300
Number of auxiliary contacts as normally open contact
0
Overload release current setting
10 - 25
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
25
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA21256HM420AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。