注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥10208.44225
10
¥9872.768137
25
¥9804.139163
50
¥9735.987245
100
¥9535.736775
500
¥8853.980291
3VA21400KQ320AA0详情
Siemens 3VA21400KQ320AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
60 - 480
Number of auxiliary contacts as normally open contact
0
Overload release current setting
16 - 40
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA21400KQ320AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。