注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥13320.060558
10
¥12882.07017
25
¥12792.522517
50
¥12703.597335
100
¥12442.308845
500
¥11552.747305
3VA2140-6JP46-0AA0详情
Siemens 3VA2140-6JP46-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rad Hardened
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
40
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
16 - 40
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
60 - 480
Type of electrical connection of main circuit
Frame clamp
3VA2140-6JP46-0AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。