注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥14797.386542
10
¥14310.818704
25
¥14211.339327
50
¥14112.551473
100
¥13822.283515
500
¥12834.060833
3VA2140-8KQ32-0AA0详情
Siemens 3VA2140-8KQ32-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
60 - 480
Number of auxiliary contacts as normally open contact
0
Overload release current setting
16 - 40
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA2140-8KQ32-0AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。