注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥9234.239233
10
¥8930.598871
25
¥8868.519233
50
¥8806.871142
100
¥8625.73079
500
¥8009.035093
3VA21630KP320AA0详情
Siemens 3VA21630KP320AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
95 - 756
Number of auxiliary contacts as normally open contact
0
Overload release current setting
25 - 63
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA21630KP320AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。