注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥10214.178386
10
¥9878.315656
25
¥9809.648116
50
¥9741.457914
100
¥9541.094919
500
¥8858.95536
3VA2163-0KQ32-0AA0详情
Siemens 3VA2163-0KQ32-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
63
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
25 - 63
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
95 - 756
Type of electrical connection of main circuit
Screw connection
3VA2163-0KQ32-0AA0拓展信息







哦! 它是空的。