3VA21636HM360AA0详情
Siemens 3VA21636HM360AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
95 - 756
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
63
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
25 - 63
Number of auxiliary contacts as normally open contact
0
3VA21636HM360AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。