3VA21638JP320AA0详情
Siemens 3VA21638JP320AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
端部安装
Manufacturer
Stearns
Manufacturer Part Number
108234402NQB
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
95 - 756
Number of auxiliary contacts as normally open contact
0
Overload release current setting
25 - 63
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
工作电压
190 VAC;230 VAC;380 VAC;460 VAC
知识产权评级
IP56
3VA21638JP320AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。