3VA24505JP320KK0详情
Siemens 3VA24505JP320KK0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
750 - 7000
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Overload release current setting
200 - 500
Rated permanent current Iu
500
Type of control element
Rocker lever
Type of electrical connection of main circuit
Screw connection
3VA24505JP320KK0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。