3VA24635HL320DB0详情
Siemens 3VA24635HL320DB0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
945 - 5670
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Overload release current setting
250 - 630
Rated permanent current Iu
630
Type of control element
Rocker lever
Type of electrical connection of main circuit
Screw connection
3VA24635HL320DB0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。